The CR18SCN08ATC-E2 is a capacitive proximity sensor from Shanghai Lanbao Sensing Technology Co., Ltd. designed for non-contact detection of both metallic and non-metallic objects. It features an adjustable sensing distance of 5mm, with a reliable assured distance of up to 4mm. The sensor operates on a supply voltage range of 20-250 VAC and supports both normally open (NO) and normally closed (NC) output configurations. Constructed with a PBT housing, the sensor is rated IP67, making it suitable for harsh environments by providing moisture and dust protection. It has a maximum load current of 300mA and a residual voltage of less than 10V. The device is capable of detecting various media through non-metallic containers, making it versatile for applications in industries such as food, chemical, and semiconductor. The ambient temperature range for operation is -25°C to 70°C, and it can withstand vibrations of 10-50Hz. The CR18SCN08ATC-E2 includes features such as a yellow LED output indicator for easy status monitoring and a potentiometer for sensitivity adjustment, allowing for flexible application in different settings.
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree
Description
Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility.
Product Features
> In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials;
> Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries.
> Sensing range adjustable by means of potentiometer or teach button;
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures;
> Plastic or metal housings for different applications;
> Sensibility could be adjusted by potentiometer;
> Sensing distance: 5mm;8mm
> Housing size: M18 diamater
> Housing material: Nickel-copper alloy/plastic
> Output: NPN PNP (depends on different P/N)
> Connection: 2m PVC Cable/M12 connector
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, UL, EAC
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | CR18SCN08ATC-E2 |
| Product Name | capacitive sensors |
| Sensor Technology | Capacitive Proximity Sensor |