Shanghai Lanbao Sensing Technology Co., Ltd. capacitive prox sensor CR18CN08ATC-E2

Description
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree Description Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. Product Features > In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials; > Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries. > Sensing range adjustable by means of potentiometer or teach button; > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm;8mm > Housing size: M18 diamater > Housing material: Nickel-copper alloy/plastic > Output: NPN PNP (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Description
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree Description Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. Product Features > In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials; > Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries. > Sensing range adjustable by means of potentiometer or teach button; > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm;8mm > Housing size: M18 diamater > Housing material: Nickel-copper alloy/plastic > Output: NPN PNP (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet
Datasheet Summary
Powered by GS/AI

The CR18CN08ATC-E2 is a capacitive proximity sensor designed for non-contact detection of both metal and non-metal objects. It features a rated sensing distance of 5mm, which is adjustable, and operates on a supply voltage range of 20 to 250 VAC. The sensor has a normally closed output configuration and is suitable for various applications, including liquid level detection. Constructed from nickel-copper alloy, the sensor is housed in an IP67-rated enclosure, providing protection against moisture and dust. It can operate in ambient temperatures ranging from -25°C to 70°C and is designed to withstand vibrations. The sensor has a switching frequency of 15 Hz and a load current capacity of up to 300 mA. Additionally, it includes an output indicator and has a low leakage current of ,â§3 mA. The connection type is via an M12 connector, making it compatible with standard wiring setups.

Datasheet Summary
Powered by GS/AI

The CR18CN08ATC-E2 is a capacitive proximity sensor designed for non-contact detection of both metal and non-metal objects. It features a rated sensing distance of 5mm, which is adjustable, and operates on a supply voltage range of 20 to 250 VAC. The sensor has a normally closed output configuration and is suitable for various applications, including liquid level detection. Constructed from nickel-copper alloy, the sensor is housed in an IP67-rated enclosure, providing protection against moisture and dust. It can operate in ambient temperatures ranging from -25°C to 70°C and is designed to withstand vibrations. The sensor has a switching frequency of 15 Hz and a load current capacity of up to 300 mA. Additionally, it includes an output indicator and has a low leakage current of ,â§3 mA. The connection type is via an M12 connector, making it compatible with standard wiring setups.

Suppliers

Company
Product
Description
Supplier Links
capacitive prox sensor CR18CN08ATC-E2
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree Description Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. Product Features > In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials; > Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries. > Sensing range adjustable by means of potentiometer or teach button; > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm;8mm > Housing size: M18 diamater > Housing material: Nickel-copper alloy/plastic > Output: NPN PNP (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC

Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree

Description
Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility.

Product Features
> In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials;
> Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries.
> Sensing range adjustable by means of potentiometer or teach button;
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures;
> Plastic or metal housings for different applications;
> Sensibility could be adjusted by potentiometer;
> Sensing distance: 5mm;8mm
> Housing size: M18 diamater
> Housing material: Nickel-copper alloy/plastic
> Output: NPN PNP (depends on different P/N)
> Connection: 2m PVC Cable/M12 connector
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, UL, EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR18CN08ATC-E2
Product Name capacitive prox sensor
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3523 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details