Shanghai Lanbao Sensing Technology Co., Ltd. M18 Capacitive sensor CR18CF05DNO

Description
M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC output mode; 5mm and 8mm sensing distance;the supply voltage is 10-30VDC, nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance;M18 diameter dimension, M12 connection type and 2m PVC cable connection; CE UL EAC certificates Description Lanbao M18 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Capacitive sensors also function reliably in an extremely dusty or dirty environment. > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm, 8mm > Housing size: 18mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Protection degree: IP67 > Certificate: CE UL EAC certificates
Datasheet
Description
M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC output mode; 5mm and 8mm sensing distance;the supply voltage is 10-30VDC, nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance;M18 diameter dimension, M12 connection type and 2m PVC cable connection; CE UL EAC certificates Description Lanbao M18 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Capacitive sensors also function reliably in an extremely dusty or dirty environment. > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm, 8mm > Housing size: 18mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Protection degree: IP67 > Certificate: CE UL EAC certificates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M18 Capacitive sensor CR18CF05DNO
M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC output mode; 5mm and 8mm sensing distance;the supply voltage is 10-30VDC, nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance;M18 diameter dimension, M12 connection type and 2m PVC cable connection; CE UL EAC certificates Description Lanbao M18 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer. Product Features > Be able to detect both metal and nonmetal objects; > Be able to detect various media via nonmetallic container; > Reliable liquid level detection; > Capacitive sensors also function reliably in an extremely dusty or dirty environment. > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm, 8mm > Housing size: 18mm diameter > Housing material: Nickel-copper alloy,plastic PBT > Output: NPN,PNP, DC 3 /4 wires > Connection: Cable, M12 connector > Mounting: Flush, non-flush > Protection degree: IP67 > Certificate: CE UL EAC certificates

M18 metal capacitive proximity sensor, non-contact position detection is adopted; wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; DC 3/4 wires NPN PNP NO/NC output mode; 5mm and 8mm sensing distance;the supply voltage is 10-30VDC, nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance;M18 diameter dimension, M12 connection type and 2m PVC cable connection; CE UL EAC certificates

Description
Lanbao M18 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility could be adjusted by potentiometer.

Product Features
> Be able to detect both metal and nonmetal objects;
> Be able to detect various media via nonmetallic container;
> Reliable liquid level detection;
> Capacitive sensors also function reliably in an extremely dusty or dirty environment.
> Sensibility could be adjusted by potentiometer;
> Sensing distance: 5mm, 8mm
> Housing size: 18mm diameter
> Housing material: Nickel-copper alloy,plastic PBT
> Output: NPN,PNP, DC 3 /4 wires
> Connection: Cable, M12 connector
> Mounting: Flush, non-flush
> Protection degree: IP67
> Certificate: CE UL EAC certificates

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR18CF05DNO
Product Name M18 Capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Electrical Output Voltage
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3162/3163/3164-P EE-SX4162/4163/4164-P EE-5002 1M Photomicrosensor (Transmissive) - EE-SX4163-P2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1029950-ND - DigiKey
Specs
Switching Frequency 5 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details