Shanghai Lanbao Sensing Technology Co., Ltd. M18 Capacitive sensor CR18CF05ATC-E2

Description
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree Description Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. Product Features > In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials; > Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries. > Sensing range adjustable by means of potentiometer or teach button; > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm;8mm > Housing size: M18 diamater > Housing material: Nickel-copper alloy/plastic > Output: NPN PNP (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet
Description
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree Description Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. Product Features > In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials; > Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries. > Sensing range adjustable by means of potentiometer or teach button; > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm;8mm > Housing size: M18 diamater > Housing material: Nickel-copper alloy/plastic > Output: NPN PNP (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M18 Capacitive sensor CR18CF05ATC-E2
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree Description Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. Product Features > In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials; > Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries. > Sensing range adjustable by means of potentiometer or teach button; > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm;8mm > Housing size: M18 diamater > Housing material: Nickel-copper alloy/plastic > Output: NPN PNP (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC

Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree

Description
Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility.

Product Features
> In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials;
> Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries.
> Sensing range adjustable by means of potentiometer or teach button;
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures;
> Plastic or metal housings for different applications;
> Sensibility could be adjusted by potentiometer;
> Sensing distance: 5mm;8mm
> Housing size: M18 diamater
> Housing material: Nickel-copper alloy/plastic
> Output: NPN PNP (depends on different P/N)
> Connection: 2m PVC Cable/M12 connector
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, UL, EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR18CF05ATC-E2
Product Name M18 Capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005414-SE - TE Connectivity
Specs
Operation Distance 0.3140 inch (7.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Sensors - 2669814 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.05 inch (52 mm)
Width 0.3150 inch (8 mm)
View Details
2 suppliers