M12 metal capacitive proximity sensor, non-contact position detection is adopted; One-piece housing with high-brightness LED indicator; Wide range of detectiong targets: metal, plastic and fluid etc; Enhance detection distance, sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy the design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, nickel-copper alloy and PBT plastic housing material; Extended sensing distance, flush and non-flush housing mounting, SN:4mm; NPN/PNP NO/NC output mode; 2m PVC cable and M12 4-pin connector; CE UL EAC certificates;Short circuit protection, overload protection, reverse polarity protection.
Description
Lanbao M12 capacitive sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium or through a non-metallic container wall; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; DC 3/4 wires NPN PNP NO/NC; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; 18mm diameter general appearance, suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility
Product Features
> One-piece housing with high-brightness LED indicator
> IP67 protection class which is effectively moisture-proof and dust-proof
> Enhance detection distance. Sensitivity adjustment adopts multi-turn potentiometer so as to reach higher adjustment accuracy
> High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity
> Widely used in both metal and non-metal (plastic, powder, liquid, etc.) material testing
> Sensing distance: 4mm, 8mm
> Housing size: 12mm diameter
> Housing material: Nickel-copper alloy/ plastic PBT
> Output: NPN,PNP, DC 3 /4 wires
> Output indication:Yellow LED
> Connection: 2m PVC Cable/ M12 4-pin connector
> Mounting: Flush/ Non-flush
> IP67 Protection degree
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | CR08XCN08DNCY |
| Product Name | M12 Capacitive sensor |
| Sensor Technology | Capacitive Proximity Sensor |
| Operation Distance | 0.1575 to 0.3150 inch (4 to 8 mm) |
| Electrical Output | Voltage |