Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 10-30VDC, PBT; Flush and non-flush housing mounting, SN:10mm,15mm and 20mm; NPN PNP NO/PC output mode; The dimention is Φ20*80mm, Φ32*80mm and Φ34*80mm dimensions, 2m PVC cable; CE UL EAC certificates; Short-circuit, overload and reverse polarity,IP67 protection degree
Description
Lanbao CQ plastic capacitive sensors are used for to detect all powdery, granulated, liquid, and solid materials – even through plastic or glass walls. Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches andsensor failure.DC 3/4 wires NPN PNP NO/NC; 10mm and 15mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; high reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity;Sensibility
Product Features
> Be able to detect both metal and nonmetal objects
> Be able to detect various media via nonmetallic container
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures
> Sensibility could be adjusted by potentiometer
> Sensing distance: 10mm,15mm,20mm
> Housing size: Φ20*80mm;Φ32*80mm;Φ3
> Housing material: PBT
> Output: NPN,PNP, DC 3 /4 wires
> Connection: 2m PVC Cable
> IP67 protection degree
> Approve by CE, UL, EAC
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | CQ32SCF15DPO |
| Product Name | PNP 15mm capacitive sensor |
| Sensor Technology | Capacitive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.3937 to 0.7874 inch (10 to 20 mm) |
| Electrical Output | Voltage |