Shanghai Lanbao Sensing Technology Co., Ltd. Relay output capacitive sensor CQ32SCF15AK

Description
Lanbao CQ32 relay plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC relay output; PBT plastic housing material; flush housing, SN:15mm (adjustable); Normally open output mode; the dimention is φ32*80 mm, 2m PVC cable; CE UL EAC certificates;IP67 protection degree Description Lanbao relay output 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments; CQ32 series has time delay and no time delay function; The relay, switches as soon as the sensor is activated and remains in this position until the activating influence stops; The use of electronic rather than mechanic switches ensures a unique reliability, particularly as the electrotics are completely encapsulated in special plastic; This provides maximum protection against humidity and other external influences in harsh environments; Adjustable 15mm sensing distance; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; This provides maximum protectin against humidity and other external indluences in harsh environments; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation. Product Features > Relay output, widely applied in warehouse, animal husbandry industry etc > Be able to detect various media via nonmetallic container > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Reliable liquid level detecting > Sensing distance: 15mm (adjustable) > Housing size: φ32*80 mm > Wiring:AC 20…250 VAC relay output > Housing material:PBT > Connection: 2m PVC Cable > Mounting: Flush> IP67 protection degree > Approve by CE, UL, EAC
Datasheet
Description
Lanbao CQ32 relay plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC relay output; PBT plastic housing material; flush housing, SN:15mm (adjustable); Normally open output mode; the dimention is φ32*80 mm, 2m PVC cable; CE UL EAC certificates;IP67 protection degree Description Lanbao relay output 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments; CQ32 series has time delay and no time delay function; The relay, switches as soon as the sensor is activated and remains in this position until the activating influence stops; The use of electronic rather than mechanic switches ensures a unique reliability, particularly as the electrotics are completely encapsulated in special plastic; This provides maximum protection against humidity and other external influences in harsh environments; Adjustable 15mm sensing distance; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; This provides maximum protectin against humidity and other external indluences in harsh environments; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation. Product Features > Relay output, widely applied in warehouse, animal husbandry industry etc > Be able to detect various media via nonmetallic container > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Reliable liquid level detecting > Sensing distance: 15mm (adjustable) > Housing size: φ32*80 mm > Wiring:AC 20…250 VAC relay output > Housing material:PBT > Connection: 2m PVC Cable > Mounting: Flush> IP67 protection degree > Approve by CE, UL, EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay output capacitive sensor - CQ32SCF15AK - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Relay output capacitive sensor
CQ32SCF15AK
Relay output capacitive sensor CQ32SCF15AK
Lanbao CQ32 relay plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC relay output; PBT plastic housing material; flush housing, SN:15mm (adjustable); Normally open output mode; the dimention is φ32*80 mm, 2m PVC cable; CE UL EAC certificates;IP67 protection degree Description Lanbao relay output 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments; CQ32 series has time delay and no time delay function; The relay, switches as soon as the sensor is activated and remains in this position until the activating influence stops; The use of electronic rather than mechanic switches ensures a unique reliability, particularly as the electrotics are completely encapsulated in special plastic; This provides maximum protection against humidity and other external influences in harsh environments; Adjustable 15mm sensing distance; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; This provides maximum protectin against humidity and other external indluences in harsh environments; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation. Product Features > Relay output, widely applied in warehouse, animal husbandry industry etc > Be able to detect various media via nonmetallic container > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Reliable liquid level detecting > Sensing distance: 15mm (adjustable) > Housing size: φ32*80 mm > Wiring:AC 20…250 VAC relay output > Housing material:PBT > Connection: 2m PVC Cable > Mounting: Flush> IP67 protection degree > Approve by CE, UL, EAC

Lanbao CQ32 relay plastic cylindrical capacitive proximity sensor for detection of solid, liquid or granular objects; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 20-250VAC relay output; PBT plastic housing material; flush housing, SN:15mm (adjustable); Normally open output mode; the dimention is φ32*80 mm, 2m PVC cable; CE UL EAC certificates;IP67 protection degree

Description
Lanbao relay output 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments; CQ32 series has time delay and no time delay function; The relay, switches as soon as the sensor is activated and remains in this position until the activating influence stops; The use of electronic rather than mechanic switches ensures a unique reliability, particularly as the electrotics are completely encapsulated in special plastic; This provides maximum protection against humidity and other external influences in harsh environments; Adjustable 15mm sensing distance; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; This provides maximum protectin against humidity and other external indluences in harsh environments; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation.

Product Features
> Relay output, widely applied in warehouse, animal husbandry industry etc
> Be able to detect various media via nonmetallic container
> Sensing range adjustable by means of potentiometer or teach button
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures
> Reliable liquid level detecting
> Sensing distance: 15mm (adjustable)
> Housing size: φ32*80 mm
> Wiring:AC 20…250 VAC relay output
> Housing material:PBT
> Connection: 2m PVC Cable
> Mounting: Flush> IP67 protection degree
> Approve by CE, UL, EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CQ32SCF15AK
Product Name Relay output capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2668559 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.89 inch (48 mm)
Width 1.89 inch (48 mm)
View Details