Shanghai Lanbao Sensing Technology Co., Ltd. Capacitive sensor 35mm wide dc CE35SF10DPC

Description
Lanbao CE35 plastic flat capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm and 15mm sensing distance (adjustable); NPN /PNP normally open and normally closed output mode; Yellow LED output indicator; The dimension is 35*50*15mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection. Description Lanbao square plastic capacitive sensor, 35mm thin flat shape, is reliable in harsh environments, which can detect solid, liquid or granular objects; Simultaneous detection of metallic and non-metallic objects; Highly flexible range of applications thanks to compact housing and universal mounting systems; They are also suitable for completeness inspections; Capacitive sensors also function reliably in an extremely dusty or dirty environment; 10mm and 15mm sensing distance; Screw mounting and strap mounting are optional; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; High reliability, excellent EMC design with protection against reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications. Optical adjustment indicator ensures reliable object detection to minimize potential machine failures Product Features > Capacitive sensors can also detect non-metallic materials > 35mm flat shape > Highly flexible range of applications thanks to compact housing and universal mounting systems > Plastic or metal housings for different applications > Sensing distance: 10mm > Housing size: 35*50*15mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic > Output indicator:Yellow LED > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, EAC certificates
Datasheet
Description
Lanbao CE35 plastic flat capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm and 15mm sensing distance (adjustable); NPN /PNP normally open and normally closed output mode; Yellow LED output indicator; The dimension is 35*50*15mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection. Description Lanbao square plastic capacitive sensor, 35mm thin flat shape, is reliable in harsh environments, which can detect solid, liquid or granular objects; Simultaneous detection of metallic and non-metallic objects; Highly flexible range of applications thanks to compact housing and universal mounting systems; They are also suitable for completeness inspections; Capacitive sensors also function reliably in an extremely dusty or dirty environment; 10mm and 15mm sensing distance; Screw mounting and strap mounting are optional; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; High reliability, excellent EMC design with protection against reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications. Optical adjustment indicator ensures reliable object detection to minimize potential machine failures Product Features > Capacitive sensors can also detect non-metallic materials > 35mm flat shape > Highly flexible range of applications thanks to compact housing and universal mounting systems > Plastic or metal housings for different applications > Sensing distance: 10mm > Housing size: 35*50*15mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic > Output indicator:Yellow LED > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, EAC certificates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor 35mm wide dc - CE35SF10DPC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Capacitive sensor 35mm wide dc
CE35SF10DPC
Capacitive sensor 35mm wide dc CE35SF10DPC
Lanbao CE35 plastic flat capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm and 15mm sensing distance (adjustable); NPN /PNP normally open and normally closed output mode; Yellow LED output indicator; The dimension is 35*50*15mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection. Description Lanbao square plastic capacitive sensor, 35mm thin flat shape, is reliable in harsh environments, which can detect solid, liquid or granular objects; Simultaneous detection of metallic and non-metallic objects; Highly flexible range of applications thanks to compact housing and universal mounting systems; They are also suitable for completeness inspections; Capacitive sensors also function reliably in an extremely dusty or dirty environment; 10mm and 15mm sensing distance; Screw mounting and strap mounting are optional; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; High reliability, excellent EMC design with protection against reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications. Optical adjustment indicator ensures reliable object detection to minimize potential machine failures Product Features > Capacitive sensors can also detect non-metallic materials > 35mm flat shape > Highly flexible range of applications thanks to compact housing and universal mounting systems > Plastic or metal housings for different applications > Sensing distance: 10mm > Housing size: 35*50*15mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic > Output indicator:Yellow LED > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, EAC certificates

Lanbao CE35 plastic flat capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, 10mm and 15mm sensing distance (adjustable); NPN /PNP normally open and normally closed output mode; Yellow LED output indicator; The dimension is 35*50*15mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection.

Description
Lanbao square plastic capacitive sensor, 35mm thin flat shape, is reliable in harsh environments, which can detect solid, liquid or granular objects; Simultaneous detection of metallic and non-metallic objects; Highly flexible range of applications thanks to compact housing and universal mounting systems; They are also suitable for completeness inspections; Capacitive sensors also function reliably in an extremely dusty or dirty environment; 10mm and 15mm sensing distance; Screw mounting and strap mounting are optional; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; High reliability, excellent EMC design with protection against reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications. Optical adjustment indicator ensures reliable object detection to minimize potential machine failures

Product Features
> Capacitive sensors can also detect non-metallic materials
> 35mm flat shape
> Highly flexible range of applications thanks to compact housing and universal mounting systems
> Plastic or metal housings for different applications
> Sensing distance: 10mm
> Housing size: 35*50*15mm
> Wiring: 3 wires DC
> Supply voltage:10-30VDC
> Housing material: PBT plastic
> Output indicator:Yellow LED
> Output:NO/NC (depends on different P/N)
> Connection: 2m PVC Cable
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, EAC certificates

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CE35SF10DPC
Product Name Capacitive sensor 35mm wide dc
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
Power Requirements DC Powered
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3895 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1051-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details