Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; The supply voltage is 10-30VDC, PBT plastic housing material; Available in two dimensions 43*24*20mm and ; 34*33*20mm; Non-flush housing mounting, 13mm and 26mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable; Short circuit protection, overload protection, reverse polarity protection
Description
Lanbao U type design for easier installation and detection; Square plastic type, ideal for level detection and position control; Detect various materials including metal, iron, stone, plastic, water, and grain; Be able to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive sensors also function reliably in an extremely dusty or dirty environment. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Short-circuit, overload and Reverse polarity; LEDs indicates when the switches are activated; Naturally, all settings can easily be changed at any time.
Product Features
> Typically used as empty, full, and level indicator in tanks, silos, and containers.
> U type design for easier installation and detection
> Integrated housing matches double highilghted LED indicator
> IP67 protection class which is effectively moisture-proof and dust-proof
> High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity
> Sensing distance: 13mm, 26mm
> Housing size: 43*24*20mm/ 34*33*20mm
> Housing material: plastic PBT
> Output: NPN,PNP; NO/NC DC 3 wires
> Output indication:Yellow LED
> Connection: 2m PVC Cable
> Mounting: Non-flush
> IP67, Protection degree
> CE, EAC CertificatesPart Number
| Shanghai Lanbao Sensing Technology Co., Ltd. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | CE15SN26DNC |
| Product Name | 10-30vdc water level detection capactive sensor |
| Sensor Technology | Capacitive Proximity Sensor |
| Body Shape | Rectangular |
| Operation Distance | 0.5118 to 1.02 inch (13 to 26 mm) |
| Electrical Output | Voltage |
| Switch Type | Normally Open; Normally Closed |