Shanghai Lanbao Sensing Technology Co., Ltd. Water level detection pnp nc capacitive sensor CE10SN13DPC

Description
Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; The supply voltage is 10-30VDC, PBT plastic housing material; Available in two dimensions 43*24*20mm and ; 34*33*20mm; Non-flush housing mounting, 13mm and 26mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable; Short circuit protection, overload protection, reverse polarity protection Description Lanbao U type design for easier installation and detection; Square plastic type, ideal for level detection and position control; Detect various materials including metal, iron, stone, plastic, water, and grain; Be able to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive sensors also function reliably in an extremely dusty or dirty environment. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Short-circuit, overload and Reverse polarity; LEDs indicates when the switches are activated; Naturally, all settings can easily be changed at any time. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > U type design for easier installation and detection > Integrated housing matches double highilghted LED indicator > IP67 protection class which is effectively moisture-proof and dust-proof > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Sensing distance: 13mm, 26mm > Housing size: 43*24*20mm/ 34*33*20mm > Housing material: plastic PBT > Output: NPN,PNP; NO/NC DC 3 wires > Output indication:Yellow LED > Connection: 2m PVC Cable > Mounting: Non-flush > IP67, Protection degree > CE, EAC CertificatesPart Number
Datasheet
Description
Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; The supply voltage is 10-30VDC, PBT plastic housing material; Available in two dimensions 43*24*20mm and ; 34*33*20mm; Non-flush housing mounting, 13mm and 26mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable; Short circuit protection, overload protection, reverse polarity protection Description Lanbao U type design for easier installation and detection; Square plastic type, ideal for level detection and position control; Detect various materials including metal, iron, stone, plastic, water, and grain; Be able to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive sensors also function reliably in an extremely dusty or dirty environment. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Short-circuit, overload and Reverse polarity; LEDs indicates when the switches are activated; Naturally, all settings can easily be changed at any time. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > U type design for easier installation and detection > Integrated housing matches double highilghted LED indicator > IP67 protection class which is effectively moisture-proof and dust-proof > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Sensing distance: 13mm, 26mm > Housing size: 43*24*20mm/ 34*33*20mm > Housing material: plastic PBT > Output: NPN,PNP; NO/NC DC 3 wires > Output indication:Yellow LED > Connection: 2m PVC Cable > Mounting: Non-flush > IP67, Protection degree > CE, EAC CertificatesPart Number
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water level detection pnp nc capacitive sensor - CE10SN13DPC - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Water level detection pnp nc capacitive sensor
CE10SN13DPC
Water level detection pnp nc capacitive sensor CE10SN13DPC
Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; The supply voltage is 10-30VDC, PBT plastic housing material; Available in two dimensions 43*24*20mm and ; 34*33*20mm; Non-flush housing mounting, 13mm and 26mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable; Short circuit protection, overload protection, reverse polarity protection Description Lanbao U type design for easier installation and detection; Square plastic type, ideal for level detection and position control; Detect various materials including metal, iron, stone, plastic, water, and grain; Be able to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive sensors also function reliably in an extremely dusty or dirty environment. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Short-circuit, overload and Reverse polarity; LEDs indicates when the switches are activated; Naturally, all settings can easily be changed at any time. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > U type design for easier installation and detection > Integrated housing matches double highilghted LED indicator > IP67 protection class which is effectively moisture-proof and dust-proof > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Sensing distance: 13mm, 26mm > Housing size: 43*24*20mm/ 34*33*20mm > Housing material: plastic PBT > Output: NPN,PNP; NO/NC DC 3 wires > Output indication:Yellow LED > Connection: 2m PVC Cable > Mounting: Non-flush > IP67, Protection degree > CE, EAC CertificatesPart Number

Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; The supply voltage is 10-30VDC, PBT plastic housing material; Available in two dimensions 43*24*20mm and ; 34*33*20mm; Non-flush housing mounting, 13mm and 26mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable; Short circuit protection, overload protection, reverse polarity protection

Description
Lanbao U type design for easier installation and detection; Square plastic type, ideal for level detection and position control; Detect various materials including metal, iron, stone, plastic, water, and grain; Be able to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive sensors also function reliably in an extremely dusty or dirty environment. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Short-circuit, overload and Reverse polarity; LEDs indicates when the switches are activated; Naturally, all settings can easily be changed at any time.

Product Features
> Typically used as empty, full, and level indicator in tanks, silos, and containers.
> U type design for easier installation and detection
> Integrated housing matches double highilghted LED indicator
> IP67 protection class which is effectively moisture-proof and dust-proof
> High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity
> Sensing distance: 13mm, 26mm
> Housing size: 43*24*20mm/ 34*33*20mm
> Housing material: plastic PBT
> Output: NPN,PNP; NO/NC DC 3 wires
> Output indication:Yellow LED
> Connection: 2m PVC Cable
> Mounting: Non-flush
> IP67, Protection degree
> CE, EAC CertificatesPart Number

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CE10SN13DPC
Product Name Water level detection pnp nc capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5118 to 1.02 inch (13 to 26 mm)
Electrical Output Voltage
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1845569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular; Other; Block
Operation Distance 0.1969 inch (5 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
18mm Diffused Photoelectric Sensor - PD18M3PSC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
View Details