Shanghai Lanbao Sensing Technology Co., Ltd. 5mm distance capacitive proximity sensor CE05SN06DNOS

Description
Lanbao CE05 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC, 3/4 wires; PBT plastic housing material; Flush and non-flush housing mounting, 5mm, 6mm and 8mm sensing distance (adjustable); NPN/PNP normally open and normally closed output mode; The dimension is 20*50*5mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection. Description Lanbao square plastic capacitive sensor, 5mm ultra-thin shape, is reliable in harsh environments, which reduces machine maintenance costs and downtimes; Simultaneous detection of metallic and non-metallic objects; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; 5mm,6mm and 8mm sensing distance; Screw mounting and strap mounting are optional; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications; High electromagnetic compatibility; Supply voltage: 10 VDC to 30 VDC, optical adjustment indicator. Product Features > Capacitive sensors can also detect non-metallic materials > 5mm ultra-thin shape > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 5mm;6mm;8mm > Housing size: 20*50*5mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, EAC certificates
Datasheet
Description
Lanbao CE05 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC, 3/4 wires; PBT plastic housing material; Flush and non-flush housing mounting, 5mm, 6mm and 8mm sensing distance (adjustable); NPN/PNP normally open and normally closed output mode; The dimension is 20*50*5mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection. Description Lanbao square plastic capacitive sensor, 5mm ultra-thin shape, is reliable in harsh environments, which reduces machine maintenance costs and downtimes; Simultaneous detection of metallic and non-metallic objects; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; 5mm,6mm and 8mm sensing distance; Screw mounting and strap mounting are optional; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications; High electromagnetic compatibility; Supply voltage: 10 VDC to 30 VDC, optical adjustment indicator. Product Features > Capacitive sensors can also detect non-metallic materials > 5mm ultra-thin shape > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 5mm;6mm;8mm > Housing size: 20*50*5mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, EAC certificates
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm distance capacitive proximity sensor - CE05SN06DNOS - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
5mm distance capacitive proximity sensor
CE05SN06DNOS
5mm distance capacitive proximity sensor CE05SN06DNOS
Lanbao CE05 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC, 3/4 wires; PBT plastic housing material; Flush and non-flush housing mounting, 5mm, 6mm and 8mm sensing distance (adjustable); NPN/PNP normally open and normally closed output mode; The dimension is 20*50*5mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection. Description Lanbao square plastic capacitive sensor, 5mm ultra-thin shape, is reliable in harsh environments, which reduces machine maintenance costs and downtimes; Simultaneous detection of metallic and non-metallic objects; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; 5mm,6mm and 8mm sensing distance; Screw mounting and strap mounting are optional; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications; High electromagnetic compatibility; Supply voltage: 10 VDC to 30 VDC, optical adjustment indicator. Product Features > Capacitive sensors can also detect non-metallic materials > 5mm ultra-thin shape > Sensing range adjustable by means of potentiometer or teach button > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 5mm;6mm;8mm > Housing size: 20*50*5mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic > Output:NO/NC (depends on different P/N) > Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, EAC certificates

Lanbao CE05 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC, 3/4 wires; PBT plastic housing material; Flush and non-flush housing mounting, 5mm, 6mm and 8mm sensing distance (adjustable); NPN/PNP normally open and normally closed output mode; The dimension is 20*50*5mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection.

Description
Lanbao square plastic capacitive sensor, 5mm ultra-thin shape, is reliable in harsh environments, which reduces machine maintenance costs and downtimes; Simultaneous detection of metallic and non-metallic objects; Capacitive sensor series is a series of robust capacitive proximity sensors designed for general detection of feed, grain, and solid materials; 5mm,6mm and 8mm sensing distance; Screw mounting and strap mounting are optional; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity; Sensibility could be adjusted by potentiometer to achieve more flexible applications; High electromagnetic compatibility; Supply voltage: 10 VDC to 30 VDC, optical adjustment indicator.

Product Features
> Capacitive sensors can also detect non-metallic materials
> 5mm ultra-thin shape
> Sensing range adjustable by means of potentiometer or teach button
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures
> Plastic or metal housings for different applications
> Sensing distance: 5mm;6mm;8mm
> Housing size: 20*50*5mm
> Wiring: 3 wires DC
> Supply voltage:10-30VDC
> Housing material: PBT plastic
> Output:NO/NC (depends on different P/N)
> Connection: 2m PVC Cable
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, EAC certificates

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CE05SN06DNOS
Product Name 5mm distance capacitive proximity sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Power Requirements DC Powered
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter Inductive Sensor - I18M5POC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details