sglux SolGel Technologies GmbH Photodetector, Uv-C , 18Microw/cm2; No. Of Pins Sglux TOC_C4

Description
PHOTODETECTOR, UV-C , 18MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:270nm; Spectral Sensitivity @ Peak:280mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet
Description
PHOTODETECTOR, UV-C , 18MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:270nm; Spectral Sensitivity @ Peak:280mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodetector, Uv-C , 18Microw/cm2; No. Of Pins Sglux - 54W0179 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector, Uv-C , 18Microw/cm2; No. Of Pins Sglux
54W0179
Photodetector, Uv-C , 18Microw/cm2; No. Of Pins Sglux 54W0179
PHOTODETECTOR, UV-C , 18MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:270nm; Spectral Sensitivity @ Peak:280mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

PHOTODETECTOR, UV-C , 18MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:270nm; Spectral Sensitivity @ Peak:280mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54W0179
Product Name Photodetector, Uv-C , 18Microw/cm2; No. Of Pins Sglux
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220844 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N3646 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 600 mA
View Details
High-speed switching diode - BAS16VY-QF - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
Discrete Semiconductor Products - Diodes - RF - 1110462-BAR151E6327HTSA1 - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - 1 Pair Common Cathode
Tj 150 C (302 F)
View Details
5 suppliers