sglux SolGel Technologies GmbH Photodetector, Uv+Blue , 430Mw/cm2; No. Of Pins Sglux TOC_BLUE8

Description
PHOTODETECTOR, UV+BLUE , 430MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:12000mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Description
PHOTODETECTOR, UV+BLUE , 430MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:12000mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Photodetector, Uv+Blue, part number 54W0173, is a GaP blue light detector designed for measuring blue light radiation. It features a peak sensitivity wavelength of 445 nm and operates within a maximum radiation limit of 430 mW/cm², with a minimum resolution limit of 42 µW/cm². The device outputs a voltage range of 0 to 5 V, making it compatible with various controllers and data analysis devices. This photodetector is housed in a TO-5 package and is suitable for applications such as occupational safety and high blue light irradiation measurement. It operates effectively within a temperature range of -25°C to +85°C and is RoHS compliant. The device's integrated amplifier enhances its performance by converting detected radiation into a measurable voltage output, ensuring reliable operation in industrial UV sensing applications.

Datasheet Summary
Powered by GS/AI

The Photodetector, Uv+Blue, part number 54W0173, is a GaP blue light detector designed for measuring blue light radiation. It features a peak sensitivity wavelength of 445 nm and operates within a maximum radiation limit of 430 mW/cm², with a minimum resolution limit of 42 µW/cm². The device outputs a voltage range of 0 to 5 V, making it compatible with various controllers and data analysis devices. This photodetector is housed in a TO-5 package and is suitable for applications such as occupational safety and high blue light irradiation measurement. It operates effectively within a temperature range of -25°C to +85°C and is RoHS compliant. The device's integrated amplifier enhances its performance by converting detected radiation into a measurable voltage output, ensuring reliable operation in industrial UV sensing applications.

Suppliers

Company
Product
Description
Supplier Links
Photodetector, Uv+Blue , 430Mw/cm2; No. Of Pins Sglux - 54W0173 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector, Uv+Blue , 430Mw/cm2; No. Of Pins Sglux
54W0173
Photodetector, Uv+Blue , 430Mw/cm2; No. Of Pins Sglux 54W0173
PHOTODETECTOR, UV+BLUE , 430MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:12000mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

PHOTODETECTOR, UV+BLUE , 430MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:12000mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54W0173
Product Name Photodetector, Uv+Blue , 430Mw/cm2; No. Of Pins Sglux
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 32CTQ030STRLPBF - 1128204-32CTQ030STRLPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diode Configuration Nexperia - 15AC5239 - Newark, An Avnet Company
Specs
RoHS Compliant RoHS
VF 0.6000 volts
IF 200 mA
View Details
PIN Diode Switches - NPS3-20-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details