sglux SolGel Technologies GmbH Photodetector, Uv+Blue , 43Mw/cm2; No. Of Pins Sglux TOC_BLUE7

Description
PHOTODETECTOR, UV+BLUE , 43MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:120000mV/µW/cm2 ; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Description
PHOTODETECTOR, UV+BLUE , 43MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:120000mV/µW/cm2 ; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photodetector, Uv+Blue , 43Mw/cm2; No. Of Pins Sglux - 54W0172 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector, Uv+Blue , 43Mw/cm2; No. Of Pins Sglux
54W0172
Photodetector, Uv+Blue , 43Mw/cm2; No. Of Pins Sglux 54W0172
PHOTODETECTOR, UV+BLUE , 43MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:120000mV/µW/cm2 ; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

PHOTODETECTOR, UV+BLUE , 43MW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:120000mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54W0172
Product Name Photodetector, Uv+Blue , 43Mw/cm2; No. Of Pins Sglux
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 25.5 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
RF Diodes - BAR50-03W - 079403-BAR50-03W - Win Source Electronics
Infineon Technologies AG
Specs
Diode Type RF Diodes; PIN - Single
Tj 150 C (302 F)
View Details
2 suppliers