sglux SolGel Technologies GmbH Photodetector, Uv+Blue , 430Micow/cm2; No. Of Pins Sglux TOC_BLUE5

Description
PHOTODETECTOR, UV+BLUE , 430MICOW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:12mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet
Description
PHOTODETECTOR, UV+BLUE , 430MICOW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:12mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodetector, Uv+Blue , 430Micow/cm2; No. Of Pins Sglux - 54W0170 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector, Uv+Blue , 430Micow/cm2; No. Of Pins Sglux
54W0170
Photodetector, Uv+Blue , 430Micow/cm2; No. Of Pins Sglux 54W0170
PHOTODETECTOR, UV+BLUE , 430MICOW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:12mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

PHOTODETECTOR, UV+BLUE , 430MICOW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:12mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54W0170
Product Name Photodetector, Uv+Blue , 430Micow/cm2; No. Of Pins Sglux
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTX1N6513 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3.5 volts
View Details
B48-2 and B48-2T Series B484G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCA10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details