sglux SolGel Technologies GmbH Photodetector, Uv+Blue , 43Microw/cm2; No. Of Pins Sglux TOC_BLUE4

Description
PHOTODETECTOR, UV+BLUE , 43MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:120mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes
Description
PHOTODETECTOR, UV+BLUE , 43MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:120mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Photodetector, Uv+Blue , 43Microw/cm2; No. Of Pins Sglux - 54W0169 - Newark, An Avnet Company
Chicago, IL, United States
Photodetector, Uv+Blue , 43Microw/cm2; No. Of Pins Sglux
54W0169
Photodetector, Uv+Blue , 43Microw/cm2; No. Of Pins Sglux 54W0169
PHOTODETECTOR, UV+BLUE , 43MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:120mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes

PHOTODETECTOR, UV+BLUE , 43MICROW/CM2; No. of Pins:3Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:445nm; Spectral Sensitivity @ Peak:120mV/µW/cm2; Operating Temperature Min:-25°C; Operating Temperature Max:85°C; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 54W0169
Product Name Photodetector, Uv+Blue , 43Microw/cm2; No. Of Pins Sglux
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X200UFG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 30 volts
View Details
Diode - 226187939 - Radwell International
Sensata Technologies
Specs
Diode Type General Purpose
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode; 1 A; 0.55 V (Max.) @ 1 A; 40 V; 2 mA; 50 A; -40 degC; 150 degC - 70212464 - Allied Electronics, Inc.
Specs
Diode Type Schottky
IF 1000 mA
VR 40 volts
View Details