sglux SolGel Technologies GmbH Photodiode, Sic Uv , A=0.5Mm2, To18; No. Of Pins Sglux SG01D-18

Description
PHOTODIODE, SIC UV , A=0.5MM2, TO18; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:300nm; Angle of Half Sensitivity ±:-; Dark Current:1.7fA; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Description
PHOTODIODE, SIC UV , A=0.5MM2, TO18; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:300nm; Angle of Half Sensitivity ±:-; Dark Current:1.7fA; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The SG01D-18 is a broadband silicon carbide (SiC) UV photodiode with an active area of 0.5 mm², designed for detecting UVA, UVB, and UVC radiation. It features a TO18 hermetically sealed metal housing with two pins, one isolated and one grounded. The photodiode exhibits high stability and low dark current, with a typical dark current of 1.7 fA at a reverse bias of 1V. It can operate in a temperature range from -55°C to +170°C and has a peak responsivity at a wavelength of 280 nm. The device is capable of generating approximately 6500 nA of current under a peak radiation of 10 mW/cm². The low noise characteristics of the SiC material allow for reliable measurements of low UV radiation intensities. An appropriate amplifier is recommended for optimal performance.

Datasheet Summary
Powered by GS/AI

The SG01D-18 is a broadband silicon carbide (SiC) UV photodiode with an active area of 0.5 mm², designed for detecting UVA, UVB, and UVC radiation. It features a TO18 hermetically sealed metal housing with two pins, one isolated and one grounded. The photodiode exhibits high stability and low dark current, with a typical dark current of 1.7 fA at a reverse bias of 1V. It can operate in a temperature range from -55°C to +170°C and has a peak responsivity at a wavelength of 280 nm. The device is capable of generating approximately 6500 nA of current under a peak radiation of 10 mW/cm². The low noise characteristics of the SiC material allow for reliable measurements of low UV radiation intensities. An appropriate amplifier is recommended for optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Sic Uv , A=0.5Mm2, To18; No. Of Pins Sglux - 53W9982 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Sic Uv , A=0.5Mm2, To18; No. Of Pins Sglux
53W9982
Photodiode, Sic Uv , A=0.5Mm2, To18; No. Of Pins Sglux 53W9982
PHOTODIODE, SIC UV , A=0.5MM2, TO18; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:300nm; Angle of Half Sensitivity ±:-; Dark Current:1.7fA; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

PHOTODIODE, SIC UV , A=0.5MM2, TO18; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:300nm; Angle of Half Sensitivity ±:-; Dark Current:1.7fA; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 53W9982
Product Name Photodiode, Sic Uv , A=0.5Mm2, To18; No. Of Pins Sglux
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC403 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B481C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
QPL High Voltage Diode - JANTX1N6523 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details