SFCable.com 50ft HD15 SVGA M/M Monitor Cable Black VG10-50NF

Description
Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 50ft
Description
Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 50ft

Suppliers

Company
Product
Description
Supplier Links
50ft HD15 SVGA M/M Monitor Cable Black - VG10-50NF - SFCable.com
Hayward, CA, USA
50ft HD15 SVGA M/M Monitor Cable Black
VG10-50NF
50ft HD15 SVGA M/M Monitor Cable Black VG10-50NF
Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 50ft

Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 50ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number VG10-50NF
Product Name 50ft HD15 SVGA M/M Monitor Cable Black
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details