SFCable.com 6ft HD15 SVGA M/M Monitor Cable Black VG10-06NF

Description
Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 6ft
Description
Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 6ft

Suppliers

Company
Product
Description
Supplier Links
6ft HD15 SVGA M/M Monitor Cable Black - VG10-06NF - SFCable.com
Hayward, CA, USA
6ft HD15 SVGA M/M Monitor Cable Black
VG10-06NF
6ft HD15 SVGA M/M Monitor Cable Black VG10-06NF
Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 6ft

Supports all VGA monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It has double shielding for maximum graphics performance, prevents signal loss, screen ghosting & loss of color and works up to 200ft without a signal booster. Connectors: HD15 (SVGA) Male to HD15 (SVGA) Male. Gold plated contacts provide excellent signal transmission. Fully molded connectors with thumbscrews provide a quick and easy connection every time. UL Certified. 28 AWG Length: 6ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number VG10-06NF
Product Name 6ft HD15 SVGA M/M Monitor Cable Black
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details