IEC C14 to C19 3 foot power cord. IEC C14 3 pin plug to IEC C19 with 14/3 SJT black wire. 3 feet with UL and CSA approvals. Rated up to 15A 250V.
| SFCable.com | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | SF-3218-03B-14 |
| Product Name | 3ft IEC C14 to C19 14/3 SJT Power Cord |
| Approvals | UL Listing Mark; CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | EN 60320-C14 |
| Female End Type | IEC-320-C19 |
PVC, black