C13 to C14 10A extension power cord. IEC C13 to IEC C14 with 18/3 SJT black wire. 6 feet with UL and CSA approvals. Rated up to 10A 250V.
| SFCable.com | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | SF-3212-06B-18 |
| Product Name | 6ft IEC320 C14 to C13 Extension Power Cord 18/3 SJT (10A 250V) |
| Approvals | UL Listing Mark; CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | EN 60320-C14 |
| Female End Type | IEC-320-C13 |
IEC/UL 62368-1
PVC, black