SFCable.com 3ft IEC320 C14 to C13 Extension Power Cord 18/3 SJT (10A 250V) SF-3212-03B-18

Description
C13 to C14 10A extension power cord. IEC C13 to IEC C14 with 18/3 SJT black wire. 3 feet with UL and CSA approvals. Rated up to 10A 250V.
Description
C13 to C14 10A extension power cord. IEC C13 to IEC C14 with 18/3 SJT black wire. 3 feet with UL and CSA approvals. Rated up to 10A 250V.

Suppliers

Company
Product
Description
Supplier Links
3ft IEC320 C14 to C13 Extension Power Cord 18/3 SJT (10A 250V) - SF-3212-03B-18 - SFCable.com
Hayward, CA, USA
3ft IEC320 C14 to C13 Extension Power Cord 18/3 SJT (10A 250V)
SF-3212-03B-18
3ft IEC320 C14 to C13 Extension Power Cord 18/3 SJT (10A 250V) SF-3212-03B-18
C13 to C14 10A extension power cord. IEC C13 to IEC C14 with 18/3 SJT black wire. 3 feet with UL and CSA approvals. Rated up to 10A 250V.

C13 to C14 10A extension power cord. IEC C13 to IEC C14 with 18/3 SJT black wire. 3 feet with UL and CSA approvals. Rated up to 10A 250V.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number SF-3212-03B-18
Product Name 3ft IEC320 C14 to C13 Extension Power Cord 18/3 SJT (10A 250V)
Application Power Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1044-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEE 7/7
View Details
2 suppliers