SFCable.com 12ft Triple-RCA Component Video Cable RCA3V-12

Description
QVS 12ft HDTV Triple-RCA Premium Component Video Combo Cable. Connects any DVD, TV/HDTV, VCR's, receivers and other home theater devices with component video connectors. This premium cable has braid shielding with translucent smoke-colored jacket to prevent electrical interference and shielded coax conductors to provide accurate high definition video component connections. It has molded, Red, Green and Blue color-coded with gold-plated connectors and also works any projectors with RGB connectors. It is RoHS compliant. (Connectors: Triple-RCA Male to Male; Length: 12ft; Color: Smoke)
Description
QVS 12ft HDTV Triple-RCA Premium Component Video Combo Cable. Connects any DVD, TV/HDTV, VCR's, receivers and other home theater devices with component video connectors. This premium cable has braid shielding with translucent smoke-colored jacket to prevent electrical interference and shielded coax conductors to provide accurate high definition video component connections. It has molded, Red, Green and Blue color-coded with gold-plated connectors and also works any projectors with RGB connectors. It is RoHS compliant. (Connectors: Triple-RCA Male to Male; Length: 12ft; Color: Smoke)

Suppliers

Company
Product
Description
Supplier Links
12ft Triple-RCA Component Video Cable - RCA3V-12 - SFCable.com
Hayward, CA, USA
12ft Triple-RCA Component Video Cable
RCA3V-12
12ft Triple-RCA Component Video Cable RCA3V-12
QVS 12ft HDTV Triple-RCA Premium Component Video Combo Cable. Connects any DVD, TV/HDTV, VCR's, receivers and other home theater devices with component video connectors. This premium cable has braid shielding with translucent smoke-colored jacket to prevent electrical interference and shielded coax conductors to provide accurate high definition video component connections. It has molded, Red, Green and Blue color-coded with gold-plated connectors and also works any projectors with RGB connectors. It is RoHS compliant. (Connectors: Triple-RCA Male to Male; Length: 12ft; Color: Smoke)

QVS 12ft HDTV Triple-RCA Premium Component Video Combo Cable. Connects any DVD, TV/HDTV, VCR's, receivers and other home theater devices with component video connectors. This premium cable has braid shielding with translucent smoke-colored jacket to prevent electrical interference and shielded coax conductors to provide accurate high definition video component connections. It has molded, Red, Green and Blue color-coded with gold-plated connectors and also works any projectors with RGB connectors. It is RoHS compliant. (Connectors: Triple-RCA Male to Male; Length: 12ft; Color: Smoke)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number RCA3V-12
Product Name 12ft Triple-RCA Component Video Cable
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details