SFCable.com 6ft 18 AWG Monitor Power Adapter Cord (NEMA 5-15R to IEC320 C14) P7PA-06

Description
Connectors: NEMA 5-15R to IEC320 C14. Compatibility: Monitors. 18 AWG. Rating: 10A 125V. Certification: UL Listed. Fully molded design provides maximum durability and excellent signal transmission. Length: 6ft
Description
Connectors: NEMA 5-15R to IEC320 C14. Compatibility: Monitors. 18 AWG. Rating: 10A 125V. Certification: UL Listed. Fully molded design provides maximum durability and excellent signal transmission. Length: 6ft

Suppliers

Company
Product
Description
Supplier Links
6ft 18 AWG Monitor Power Adapter Cord (NEMA 5-15R to IEC320 C14) - P7PA-06 - SFCable.com
Hayward, CA, USA
6ft 18 AWG Monitor Power Adapter Cord (NEMA 5-15R to IEC320 C14)
P7PA-06
6ft 18 AWG Monitor Power Adapter Cord (NEMA 5-15R to IEC320 C14) P7PA-06
Connectors: NEMA 5-15R to IEC320 C14. Compatibility: Monitors. 18 AWG. Rating: 10A 125V. Certification: UL Listed. Fully molded design provides maximum durability and excellent signal transmission. Length: 6ft

Connectors: NEMA 5-15R to IEC320 C14. Compatibility: Monitors. 18 AWG. Rating: 10A 125V. Certification: UL Listed. Fully molded design provides maximum durability and excellent signal transmission. Length: 6ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7PA-06
Product Name 6ft 18 AWG Monitor Power Adapter Cord (NEMA 5-15R to IEC320 C14)
Approvals UL Listing Mark
Male End Type EN 60320-C14
Female End Type NEMA 5-15R
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 2693842 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
2 suppliers
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
Sensor & Actuator Cables - 2384545 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details