Connectors: NEMA 5-15R to IEC320 C14. Compatibility: Monitors. 18 AWG. Rating: 10A 125V. Certification: UL Listed. Fully molded design provides maximum durability and excellent signal transmission. Length: 1ft
| SFCable.com | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | P7PA-01 |
| Product Name | 1ft 18 AWG Monitor Power Adapter Cord (NEMA 5-15R to IEC320 C14) |
| Approvals | UL Listing Mark |
| Male End Type | EN 60320-C14 |
| Female End Type | NEMA 5-15R |
PVC, black