SFCable.com 6ft IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG SJT P7ME250-06

Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft Color Option: Blue, Green, Red, White, Yellow
Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft Color Option: Blue, Green, Red, White, Yellow

Suppliers

Company
Product
Description
Supplier Links
6ft IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG SJT - P7ME250-06 - SFCable.com
Hayward, CA, USA
6ft IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG SJT
P7ME250-06
6ft IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG SJT P7ME250-06
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft Color Option: Blue, Green, Red, White, Yellow

Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft Color Option: Blue, Green, Red, White, Yellow

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7ME250-06
Product Name 6ft IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG SJT
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 577255 - RS Components, Ltd.
Specs
Approvals RoHS; RoHS
View Details
2 suppliers
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2711433 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details