SFCable.com 6ft 16 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 13 Amp 250V P7ME-C16-06

Description
Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 16AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 6 ft.
Description
Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 16AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 6 ft.

Suppliers

Company
Product
Description
Supplier Links
6ft 16 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 13 Amp 250V - P7ME-C16-06 - SFCable.com
Hayward, CA, USA
6ft 16 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 13 Amp 250V
P7ME-C16-06
6ft 16 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 13 Amp 250V P7ME-C16-06
Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 16AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 6 ft.

Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 16AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 6 ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7ME-C16-06
Product Name 6ft 16 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 13 Amp 250V
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Male End Type EN 60320-C14
Female End Type IEC-320-C13
Cord Length 72 inch (1829 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, Iec C14-Iec C13, 1.2M, Black; Connector To Connector Schurter - 75T5615 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 47.24 inch (1200 mm)
Rated Current 10 amps
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2496347 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 19.69 inch (500 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details