SFCable.com 3ft 16 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 13 Amp 250V P7ME-C16-03

Description
Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 16AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 3 ft.
Description
Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 16AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 3 ft.

Suppliers

Company
Product
Description
Supplier Links
3ft 16 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 13 Amp 250V - P7ME-C16-03 - SFCable.com
Hayward, CA, USA
3ft 16 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 13 Amp 250V
P7ME-C16-03
3ft 16 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 13 Amp 250V P7ME-C16-03
Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 16AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 3 ft.

Ideal for extending power cord. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: 1 x IEC 60320-C13, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL Listed & CSA. Cable Type: Heavy-Duty SJT, 16AWG, 13 Amp, 250 VAC, PVC jacket rated at 105°C. Length: 3 ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7ME-C16-03
Product Name 3ft 16 AWG C13 to C14 Power Cord Extension (IEC320 C13 to IEC320 C14) SJT 13 Amp 250V
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Male End Type EN 60320-C14
Female End Type IEC-320-C13
Cord Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403030092 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
CEE 7/7 to IEC 60320 C5, 3 x 0.75, H03VV-F, 70C, 1828 mm - 364012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details