SFCable.com 6ft 16 AWG Universal Hospital Grade Power Cord - IEC320 C13 to NEMA 5-15P P7HG16-06

Description
SF Cable's Hospital Grade Power Cords are assembled to conform to the standards required to be used in medical settings. These cables fulfill the requirements that the prong blades be made of solid brass construction without folding, the "Green Dot" marking to be displayed and Underwriters Laboratory UL817/60601-1/498 certifications. C13 to NEMA 5-15P Power Cords applications include: monitors, computers, scanners, printers, and other devices that use a USA 3-pin prong connector. Length: 6ft 16AWG
Description
SF Cable's Hospital Grade Power Cords are assembled to conform to the standards required to be used in medical settings. These cables fulfill the requirements that the prong blades be made of solid brass construction without folding, the "Green Dot" marking to be displayed and Underwriters Laboratory UL817/60601-1/498 certifications. C13 to NEMA 5-15P Power Cords applications include: monitors, computers, scanners, printers, and other devices that use a USA 3-pin prong connector. Length: 6ft 16AWG

Suppliers

Company
Product
Description
Supplier Links
6ft 16 AWG Universal Hospital Grade Power Cord - IEC320 C13 to NEMA 5-15P - P7HG16-06 - SFCable.com
Hayward, CA, USA
6ft 16 AWG Universal Hospital Grade Power Cord - IEC320 C13 to NEMA 5-15P
P7HG16-06
6ft 16 AWG Universal Hospital Grade Power Cord - IEC320 C13 to NEMA 5-15P P7HG16-06
SF Cable's Hospital Grade Power Cords are assembled to conform to the standards required to be used in medical settings. These cables fulfill the requirements that the prong blades be made of solid brass construction without folding, the "Green Dot" marking to be displayed and Underwriters Laboratory UL817/60601-1/498 certifications. C13 to NEMA 5-15P Power Cords applications include: monitors, computers, scanners, printers, and other devices that use a USA 3-pin prong connector. Length: 6ft 16AWG

SF Cable's Hospital Grade Power Cords are assembled to conform to the standards required to be used in medical settings. These cables fulfill the requirements that the prong blades be made of solid brass construction without folding, the "Green Dot" marking to be displayed and Underwriters Laboratory UL817/60601-1/498 certifications. C13 to NEMA 5-15P Power Cords applications include: monitors, computers, scanners, printers, and other devices that use a USA 3-pin prong connector. Length: 6ft 16AWG

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7HG16-06
Product Name 6ft 16 AWG Universal Hospital Grade Power Cord - IEC320 C13 to NEMA 5-15P
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Sensor & Actuator Cables - 2384564 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
View Details
NEMA 5-15P to Q-Secure Locking IEC 60320 C13, 18AWG / 3C, SJTW, 105C, 144 inches - 512005-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 3
Male End Type NEMA 5-15P
View Details