Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P Right Angle to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 12ft.
| SFCable.com | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | P7CR-RR12 |
| Product Name | 12ft 18 AWG Universal Right Angle Both Side Power Cord ( IEC320 C13 to NEMA 5-15P) |
| Approvals | UL Listing Mark |
PVC, black