SFCable.com 0.5m High Speed HDMI Mini to HDMI Mini v1.3b Cable (1.64ft) HDMI-S-005MM

Description
Ideal for connecting any HD camcorder or digital camera and other digital device with Mini HDMI to HDTV, Hgh Definition (HD) player or flat panel screen. Also works with PC/Windows with high-end add-on video cards with Mini HDMI. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. Connectors: Mini HDMI Male to Mini HDMI Male. Gold-plated connectors ensure the ultimate in error-free signal transfer. Plug protection caps. Length: 0.5 Meter (1.64ft).
Description
Ideal for connecting any HD camcorder or digital camera and other digital device with Mini HDMI to HDTV, Hgh Definition (HD) player or flat panel screen. Also works with PC/Windows with high-end add-on video cards with Mini HDMI. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. Connectors: Mini HDMI Male to Mini HDMI Male. Gold-plated connectors ensure the ultimate in error-free signal transfer. Plug protection caps. Length: 0.5 Meter (1.64ft).

Suppliers

Company
Product
Description
Supplier Links
0.5m High Speed HDMI Mini to HDMI Mini v1.3b Cable (1.64ft) - HDMI-S-005MM - SFCable.com
Hayward, CA, USA
0.5m High Speed HDMI Mini to HDMI Mini v1.3b Cable (1.64ft)
HDMI-S-005MM
0.5m High Speed HDMI Mini to HDMI Mini v1.3b Cable (1.64ft) HDMI-S-005MM
Ideal for connecting any HD camcorder or digital camera and other digital device with Mini HDMI to HDTV, Hgh Definition (HD) player or flat panel screen. Also works with PC/Windows with high-end add-on video cards with Mini HDMI. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. Connectors: Mini HDMI Male to Mini HDMI Male. Gold-plated connectors ensure the ultimate in error-free signal transfer. Plug protection caps. Length: 0.5 Meter (1.64ft).

Ideal for connecting any HD camcorder or digital camera and other digital device with Mini HDMI to HDTV, Hgh Definition (HD) player or flat panel screen. Also works with PC/Windows with high-end add-on video cards with Mini HDMI. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by hdmi.org. Connectors: Mini HDMI Male to Mini HDMI Male. Gold-plated connectors ensure the ultimate in error-free signal transfer. Plug protection caps. Length: 0.5 Meter (1.64ft).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMI-S-005MM
Product Name 0.5m High Speed HDMI Mini to HDMI Mini v1.3b Cable (1.64ft)
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details