SFCable.com 10ft HDMI to Micro HDMI Cable HDMI-MICRO-10

Description
Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 10 feet
Description
Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 10 feet

Suppliers

Company
Product
Description
Supplier Links
10ft HDMI to Micro HDMI Cable - HDMI-MICRO-10 - SFCable.com
Hayward, CA, USA
10ft HDMI to Micro HDMI Cable
HDMI-MICRO-10
10ft HDMI to Micro HDMI Cable HDMI-MICRO-10
Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 10 feet

Ideal for connecting mobile phones, pocket cameras, and other portable devices to your big screen HDTV. Connectors: HDMI ( A-Type) Male to Micro HDMI ( D-Type) Male. Gold plated plugs. Length: 10 feet

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMI-MICRO-10
Product Name 10ft HDMI to Micro HDMI Cable
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-T1G8-E-20-Q7N-LE8 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details
System cable - 706-3340/404-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details