RS Components, Ltd. HDMI Cables 1828501

Description
20mtr HDMI M-M HS+E Cable - Black
Request a Quote
Description
20mtr HDMI M-M HS+E Cable - Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 1828501 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
1828501
HDMI Cables 1828501
20mtr HDMI M-M HS+E Cable - Black

20mtr HDMI M-M HS+E Cable - Black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 1828501
Product Name HDMI Cables
Application Video
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 2368317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
HDMI Cables - 1765686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Connector Type Hdmi
View Details
HDMI Cables - 1828878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Video
Product Type DVI Cable
Cable Length 3.28 ft (10 dm)
View Details
Video Converters - 1778757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Audio; Video
Product Type DisplayPort; DVI Cable
Cable Length 0.5249 ft (1.6 dm)
View Details