SFCable.com 100ft High Speed HDMI M/M Cable with Built-in Equalizer HDMI-E100

Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Wire Gauge: 28AWG. Supported Bandwidth: to 340Mhz, Category 2 certified. Full 1080p resolution, 3D supported. 8 bit color. HDMI v1.3b specification and backward compatible to all previous versions. Gold-plated connecting pins and ground connections. Length: 100ft.
Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Wire Gauge: 28AWG. Supported Bandwidth: to 340Mhz, Category 2 certified. Full 1080p resolution, 3D supported. 8 bit color. HDMI v1.3b specification and backward compatible to all previous versions. Gold-plated connecting pins and ground connections. Length: 100ft.

Suppliers

Company
Product
Description
Supplier Links
100ft High Speed HDMI M/M Cable with Built-in Equalizer - HDMI-E100 - SFCable.com
Hayward, CA, USA
100ft High Speed HDMI M/M Cable with Built-in Equalizer
HDMI-E100
100ft High Speed HDMI M/M Cable with Built-in Equalizer HDMI-E100
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Wire Gauge: 28AWG. Supported Bandwidth: to 340Mhz, Category 2 certified. Full 1080p resolution, 3D supported. 8 bit color. HDMI v1.3b specification and backward compatible to all previous versions. Gold-plated connecting pins and ground connections. Length: 100ft.

Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Wire Gauge: 28AWG. Supported Bandwidth: to 340Mhz, Category 2 certified. Full 1080p resolution, 3D supported. 8 bit color. HDMI v1.3b specification and backward compatible to all previous versions. Gold-plated connecting pins and ground connections. Length: 100ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMI-E100
Product Name 100ft High Speed HDMI M/M Cable with Built-in Equalizer
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMP4-25P-10-PUR - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
System cable - 706-3340/402-1000 - WAGO
Specs
Application Instrumentation and Control
View Details
Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details