RS Components, Ltd. HDMI Cables 2299968

Description
1MTR 4K HDMI BRAIDED W/SHIELDED HOOD
Request a Quote
Description
1MTR 4K HDMI BRAIDED W/SHIELDED HOOD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
HDMI Cables - 2299968 - RS Components, Ltd.
Corby, Northants, United Kingdom
HDMI Cables
2299968
HDMI Cables 2299968
1MTR 4K HDMI BRAIDED W/SHIELDED HOOD

1MTR 4K HDMI BRAIDED W/SHIELDED HOOD

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Cable Assemblies
Product Number 2299968
Product Name HDMI Cables
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

AV Adapters - 2299961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards / Certifications RoHS
View Details
DisplayPort Cables - 2668451 - RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
Raspberry Pi Cables - 1871378 - RS Components, Ltd.
Specs
Application Video
Cable Length 6.56 ft (20 dm)
Standards / Certifications RoHS
View Details
AV Adapters - 1765692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DVI Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details