SFCable.com 3m High-Speed HDMI M/M Cable (9.84ft) HDMI-03MM

Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 3 Meter (9.84ft)
Description
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 3 Meter (9.84ft)

Suppliers

Company
Product
Description
Supplier Links
3m High-Speed HDMI M/M Cable (9.84ft) - HDMI-03MM - SFCable.com
Hayward, CA, USA
3m High-Speed HDMI M/M Cable (9.84ft)
HDMI-03MM
3m High-Speed HDMI M/M Cable (9.84ft) HDMI-03MM
Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 3 Meter (9.84ft)

Connects cable box, satellite box, game box, DVD player, or any device that has an HDMI output to another HDMI device such as HDTV or projector. All our HDMI cables and devices are purchased from manufacturers that are CERTIFIED by HDMI.org. Connectors: HDMI 19pin Male to Male, Type A Connection. Backward compatible to all previous versions. CL2 indoor rated. Category 2 certified. Supports all resolutions up to 4K x 2K including 1080p. 3D compatible. Supports 120 Hz, 240 Hz & 360Hz refresh rates. Supports 10.2 Gbps high-speed bandwidth. Gold-plated connecting pins and ground connections. Full 1080p resolution. Gold-plated connecting pins and ground connections. UL & cUL (Canada) listed. Length: 3 Meter (9.84ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number HDMI-03MM
Product Name 3m High-Speed HDMI M/M Cable (9.84ft)
Application Networking
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details