SFCable.com 10ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm CC388MA-10

Description
QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connecto rs: 3.5mm/HD15 Male to Male Length: 10ft
Description
QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connecto rs: 3.5mm/HD15 Male to Male Length: 10ft

Suppliers

Company
Product
Description
Supplier Links
10ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm - CC388MA-10 - SFCable.com
Hayward, CA, USA
10ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm
CC388MA-10
10ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm CC388MA-10
QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connecto rs: 3.5mm/HD15 Male to Male Length: 10ft

QVS 10ft High Performance UltraThin VGA/QXGA HDTV/HD15 with Audio Male to Male Tri-Shield Fully-Wired Cable with Interchangeable Mounting. Connects any VGA/QXGA video with audio to any computer, switch or splitter with HD15 female port. This premium combo cable eliminates clutter and improves cable management. Supports all monitors including analog flat panel display, high resolution desktop, CAD and graphic workstations. It is fully-wired for maximum compatibility with both PC and HDTV applications. UltraThin diameter provides space-saving design and flexibility not found on regular VGA cables. Interchangeable mounting allows you to replace the thumbscrews with included stand-off screws and can be mounted on a face plate. The stereo cable is 15inch on both ends with color-coded connnectors.Connectors: 3.5mm/HD15 Male to Male Length: 10ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Assemblies
Product Number CC388MA-10
Product Name 10ft QVS Ultra Thin SVGA HD15 M/M Cable + 3.5mm
Application Computer; Networking
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details