SFCable.com Replacement Dell PA-12 Family 65Watt AC Adapter 19.5V 3.34A AD-DELL-01

Description
Replacement Dell PA-12 Family 65Watt AC Adapter 19.5V 3.34A with 7.4x5.0mmB Smart-pin Plug, USA 3-Prong Power Cord. Replacement Dell 65W AC Adapter 19.5V 3.34A PA-12 Family
Description
Replacement Dell PA-12 Family 65Watt AC Adapter 19.5V 3.34A with 7.4x5.0mmB Smart-pin Plug, USA 3-Prong Power Cord. Replacement Dell 65W AC Adapter 19.5V 3.34A PA-12 Family

Suppliers

Company
Product
Description
Supplier Links
Replacement Dell PA-12 Family 65Watt AC Adapter 19.5V 3.34A - AD-DELL-01 - SFCable.com
Hayward, CA, USA
Replacement Dell PA-12 Family 65Watt AC Adapter 19.5V 3.34A
AD-DELL-01
Replacement Dell PA-12 Family 65Watt AC Adapter 19.5V 3.34A AD-DELL-01
Replacement Dell PA-12 Family 65Watt AC Adapter 19.5V 3.34A with 7.4x5.0mmB Smart-pin Plug, USA 3-Prong Power Cord. Replacement Dell 65W AC Adapter 19.5V 3.34A PA-12 Family

Replacement Dell PA-12 Family 65Watt AC Adapter 19.5V 3.34A with 7.4x5.0mmB Smart-pin Plug, USA 3-Prong Power Cord. Replacement Dell 65W AC Adapter 19.5V 3.34A PA-12 Family

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Power Supplies
Product Number AD-DELL-01
Product Name Replacement Dell PA-12 Family 65Watt AC Adapter 19.5V 3.34A
Type AC / DC Adapter
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details