SFCable.com 5m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (16.4ft) 60ST-SC05

Description
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 5 meter (16.4ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *
Description
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 5 meter (16.4ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *

Suppliers

Company
Product
Description
Supplier Links
5m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (16.4ft) - 60ST-SC05 - SFCable.com
Hayward, CA, USA
5m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (16.4ft)
60ST-SC05
5m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (16.4ft) 60ST-SC05
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 5 meter (16.4ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *

ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 5 meter (16.4ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 60ST-SC05
Product Name 5m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (16.4ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-F-M4-2-R2 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
PM Fiber Patch Cable, Panda, F-PM480, 480 nm, 2 m, FC/UPC - F-PM480-C-2FC - Newport MKS
Specs
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 480 nm (4800 Å)
View Details