SFCable.com 2m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (6.56ft) 60ST-SC02

Description
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 2 meter (6.56ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *
Description
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 2 meter (6.56ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *

Suppliers

Company
Product
Description
Supplier Links
2m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (6.56ft) - 60ST-SC02 - SFCable.com
Hayward, CA, USA
2m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (6.56ft)
60ST-SC02
2m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (6.56ft) 60ST-SC02
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 2 meter (6.56ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *

ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 2 meter (6.56ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 60ST-SC02
Product Name 2m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (6.56ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
PM Fiber Patch Cable, Panda, F-PM630, 630 nm, 1 m, FC/APC - F-PM630-C-1FCAPC - Newport MKS
Specs
Connector Type FC/APC, Narrow Key
Cable Diameter 2.5 mm (0.0984 inch)
Wavelength 630 nm (6300 Å)
View Details