SFCable.com 1m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (3.28ft) 60ST-SC01

Description
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 1 meter (3.28ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *
Description
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 1 meter (3.28ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *

Suppliers

Company
Product
Description
Supplier Links
1m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (3.28ft) - 60ST-SC01 - SFCable.com
Hayward, CA, USA
1m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (3.28ft)
60ST-SC01
1m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (3.28ft) 60ST-SC01
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 1 meter (3.28ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *

ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 1 meter (3.28ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 60ST-SC01
Product Name 1m ST-SC Duplex Multimode 62.5/125 Fiber Optic Cable (3.28ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-M-A5-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.29 NA, 100 µm Core - F-MLD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 100 µm (3.94 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details