SFCable.com 15m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (49.21ft) 60SC-SC15

Description
SC fiber optic patch cable is one of the earliest stype and one of the most commonly used fiber optic cable, it is convenient to use and cost saving, SC fiber optic patch cord is widely used in fiber optic networks. SC fiber patch cable is with zirconia sleeve and plastic housing. SC-SC Duplex Multimode 62.5/125 Fiber Cable. 15 Meter (49.21ft) Applications: Telecommunications, CATV, LAN, MAN, WAN, Test and Measurement, Industry, Medical, Sensors. Standards: IEC 61 754-4 Fiber optic interfaces - Type SC connector family, TIA/EIA 604-3-A "Fiber optic intermateability standard - Type SC
Description
SC fiber optic patch cable is one of the earliest stype and one of the most commonly used fiber optic cable, it is convenient to use and cost saving, SC fiber optic patch cord is widely used in fiber optic networks. SC fiber patch cable is with zirconia sleeve and plastic housing. SC-SC Duplex Multimode 62.5/125 Fiber Cable. 15 Meter (49.21ft) Applications: Telecommunications, CATV, LAN, MAN, WAN, Test and Measurement, Industry, Medical, Sensors. Standards: IEC 61 754-4 Fiber optic interfaces - Type SC connector family, TIA/EIA 604-3-A "Fiber optic intermateability standard - Type SC

Suppliers

Company
Product
Description
Supplier Links
15m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (49.21ft) - 60SC-SC15 - SFCable.com
Hayward, CA, USA
15m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (49.21ft)
60SC-SC15
15m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (49.21ft) 60SC-SC15
SC fiber optic patch cable is one of the earliest stype and one of the most commonly used fiber optic cable, it is convenient to use and cost saving, SC fiber optic patch cord is widely used in fiber optic networks. SC fiber patch cable is with zirconia sleeve and plastic housing. SC-SC Duplex Multimode 62.5/125 Fiber Cable. 15 Meter (49.21ft) Applications: Telecommunications, CATV, LAN, MAN, WAN, Test and Measurement, Industry, Medical, Sensors. Standards: IEC 61 754-4 Fiber optic interfaces - Type SC connector family, TIA/EIA 604-3-A "Fiber optic intermateability standard - Type SC

SC fiber optic patch cable is one of the earliest stype and one of the most commonly used fiber optic cable, it is convenient to use and cost saving, SC fiber optic patch cord is widely used in fiber optic networks. SC fiber patch cable is with zirconia sleeve and plastic housing. SC-SC Duplex Multimode 62.5/125 Fiber Cable. 15 Meter (49.21ft) Applications: Telecommunications, CATV, LAN, MAN, WAN, Test and Measurement, Industry, Medical, Sensors. Standards: IEC 61 754-4 Fiber optic interfaces - Type SC connector family, TIA/EIA 604-3-A "Fiber optic intermateability standard - Type SC

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 60SC-SC15
Product Name 15m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (49.21ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10-S4 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details