SFCable.com 3m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (9.84ft) 60SC-SC03

Description
SC fiber optic patch cable is one of the earliest stype and one of the most commonly used fiber optic cable, it is convenient to use and cost saving, SC fiber optic patch cord is widely used in fiber optic networks. SC fiber patch cable is with zirconia sleeve and plastic housing. SC-SC Duplex Multimode 62.5/125 Fiber Cable. 3 Meter (9.84ft) Applications: Telecommunications, CATV, LAN, MAN, WAN, Test and Measurement, Industry, Medical, Sensors. Standards: IEC 61 754-4 Fiber optic interfaces - Type SC connector family, TIA/EIA 604-3-A "Fiber optic intermateability standard - Type SC
Description
SC fiber optic patch cable is one of the earliest stype and one of the most commonly used fiber optic cable, it is convenient to use and cost saving, SC fiber optic patch cord is widely used in fiber optic networks. SC fiber patch cable is with zirconia sleeve and plastic housing. SC-SC Duplex Multimode 62.5/125 Fiber Cable. 3 Meter (9.84ft) Applications: Telecommunications, CATV, LAN, MAN, WAN, Test and Measurement, Industry, Medical, Sensors. Standards: IEC 61 754-4 Fiber optic interfaces - Type SC connector family, TIA/EIA 604-3-A "Fiber optic intermateability standard - Type SC

Suppliers

Company
Product
Description
Supplier Links
3m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (9.84ft) - 60SC-SC03 - SFCable.com
Hayward, CA, USA
3m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (9.84ft)
60SC-SC03
3m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (9.84ft) 60SC-SC03
SC fiber optic patch cable is one of the earliest stype and one of the most commonly used fiber optic cable, it is convenient to use and cost saving, SC fiber optic patch cord is widely used in fiber optic networks. SC fiber patch cable is with zirconia sleeve and plastic housing. SC-SC Duplex Multimode 62.5/125 Fiber Cable. 3 Meter (9.84ft) Applications: Telecommunications, CATV, LAN, MAN, WAN, Test and Measurement, Industry, Medical, Sensors. Standards: IEC 61 754-4 Fiber optic interfaces - Type SC connector family, TIA/EIA 604-3-A "Fiber optic intermateability standard - Type SC

SC fiber optic patch cable is one of the earliest stype and one of the most commonly used fiber optic cable, it is convenient to use and cost saving, SC fiber optic patch cord is widely used in fiber optic networks. SC fiber patch cable is with zirconia sleeve and plastic housing. SC-SC Duplex Multimode 62.5/125 Fiber Cable. 3 Meter (9.84ft) Applications: Telecommunications, CATV, LAN, MAN, WAN, Test and Measurement, Industry, Medical, Sensors. Standards: IEC 61 754-4 Fiber optic interfaces - Type SC connector family, TIA/EIA 604-3-A "Fiber optic intermateability standard - Type SC

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 60SC-SC03
Product Name 3m SC-SC Duplex Multimode 62.5/125 Fiber Optic Cable (9.84ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details