SFCable.com 2m MTRJ-ST Duplex Multimode 62.5/125 Fiber Optic Cable (6.56ft) 60MTRJ-ST02

Description
ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 62.5/125 Fiber Optic Cable. Length: 2 Meter (6.56ft). Applications: Gigabit Ethernet,Video, Active Device Termination, Premise Installations,Teleco mmunication Networks,Multimedia, Industrial, Military. Features: Low insertion loss and low back reflection. High precision alignment PC or UPC polish optional. Custom cable length, simplex or duplex or multi fiber cable assemblies. Excellent packing and goods looking with reliable quality.
Description
ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 62.5/125 Fiber Optic Cable. Length: 2 Meter (6.56ft). Applications: Gigabit Ethernet,Video, Active Device Termination, Premise Installations,Teleco mmunication Networks,Multimedia, Industrial, Military. Features: Low insertion loss and low back reflection. High precision alignment PC or UPC polish optional. Custom cable length, simplex or duplex or multi fiber cable assemblies. Excellent packing and goods looking with reliable quality.

Suppliers

Company
Product
Description
Supplier Links
2m MTRJ-ST Duplex Multimode 62.5/125 Fiber Optic Cable (6.56ft) - 60MTRJ-ST02 - SFCable.com
Hayward, CA, USA
2m MTRJ-ST Duplex Multimode 62.5/125 Fiber Optic Cable (6.56ft)
60MTRJ-ST02
2m MTRJ-ST Duplex Multimode 62.5/125 Fiber Optic Cable (6.56ft) 60MTRJ-ST02
ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 62.5/125 Fiber Optic Cable. Length: 2 Meter (6.56ft). Applications: Gigabit Ethernet,Video, Active Device Termination, Premise Installations,Teleco mmunication Networks,Multimedia, Industrial, Military. Features: Low insertion loss and low back reflection. High precision alignment PC or UPC polish optional. Custom cable length, simplex or duplex or multi fiber cable assemblies. Excellent packing and goods looking with reliable quality.

ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 62.5/125 Fiber Optic Cable. Length: 2 Meter (6.56ft). Applications: Gigabit Ethernet,Video, Active Device Termination, Premise Installations,Telecommunication Networks,Multimedia, Industrial, Military. Features: Low insertion loss and low back reflection. High precision alignment PC or UPC polish optional. Custom cable length, simplex or duplex or multi fiber cable assemblies. Excellent packing and goods looking with reliable quality.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 60MTRJ-ST02
Product Name 2m MTRJ-ST Duplex Multimode 62.5/125 Fiber Optic Cable (6.56ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 5367128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type LC; Lc
View Details