Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WARNING LIGHTS
SFCABLE.COM
5011-SF-02 -- 15W INDOOR/OUTDOOR ARMORED SIREN W/BLUE STROBE
SFCable.com
15W Indoor/Outdoor Armored Siren w/Blue Strobe
5011-SF-02
Description
15W Indoor/Outdoor Armored Siren w/Blue Strobe
SFCable.com
Done
Description
15W Indoor/Outdoor Armored Siren w/Blue Strobe
Suppliers
Company
Product
Description
Supplier Links
SFCable.com
Hayward, CA, USA
15W Indoor/Outdoor Armored Siren w/Blue Strobe
5011-SF-02
15W Indoor/Outdoor Armored Siren w/Blue Strobe
5011-SF-02
15W Indoor/Outdoor Armored Siren w/Blue Strobe
15W Indoor/Outdoor Armored Siren w/Blue Strobe
Supplier's Site
Technical Specifications
SFCable.com
Product Category
Warning Lights
Product Number
5011-SF-02
Product Name
15W Indoor/Outdoor Armored Siren w/Blue Strobe
Visual Indicators
Combination; Strobe
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
90mm Industrial Beacon 90 mm Beacon
855BS-S45SL3
View Details
CO2Meter.com
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm
Specs
Visual Indicators
Combination
Operating Temperature
32 to 122 F (0 to 50 C)
View Details
RS Components, Ltd.
Alarms
1566624
Specs
Visual Indicators
Combination
View Details
Federal Signal Corporation - Industrial Signaling and Systems
DurAlert™ Audible and Visual Signal
DRTX-AV-120-240C
Specs
Mounting
Surface,Wall,Panel
Features
Outdoor Rated
Agency Approvals
UL; ULC; CE,UKCA,UL,cUL
View Details