SFCable.com 15" Cable Tie 40lbs 100 pcs per Bag 400-815

Description
15" Cable Tie 40lbs 100 pcs per Bag. Self-Locking Cable Tie. Self-locking tie-wrap. Bent finger-grip tip clear virgin nylon 6/6. UL94V2 Self extinguishing. Available color : Clear , Black
Description
15" Cable Tie 40lbs 100 pcs per Bag. Self-Locking Cable Tie. Self-locking tie-wrap. Bent finger-grip tip clear virgin nylon 6/6. UL94V2 Self extinguishing. Available color : Clear , Black

Suppliers

Company
Product
Description
Supplier Links
15
Hayward, CA, USA
15" Cable Tie 40lbs 100 pcs per Bag
400-815
15" Cable Tie 40lbs 100 pcs per Bag 400-815
15" Cable Tie 40lbs 100 pcs per Bag. Self-Locking Cable Tie. Self-locking tie-wrap. Bent finger-grip tip clear virgin nylon 6/6. UL94V2 Self extinguishing. Available color : Clear , Black

15" Cable Tie 40lbs 100 pcs per Bag. Self-Locking Cable Tie. Self-locking tie-wrap. Bent finger-grip tip clear virgin nylon 6/6. UL94V2 Self extinguishing. Available color : Clear , Black

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Ties
Product Number 400-815
Product Name 15" Cable Tie 40lbs 100 pcs per Bag
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details