SFCable.com 6" Cable Tie 18lbs 100 pcs per Bag 400-806

Description
6" Cable Tie 18lbs 100 pcs per Bag. Self-Locking Cable Tie. Self-locking tie-wrap. Bent finger-grip tip clear virgin nylon 6/6. UL94V2 Self extinguishing. Available color : Clear , Black
Description
6" Cable Tie 18lbs 100 pcs per Bag. Self-Locking Cable Tie. Self-locking tie-wrap. Bent finger-grip tip clear virgin nylon 6/6. UL94V2 Self extinguishing. Available color : Clear , Black

Suppliers

Company
Product
Description
Supplier Links
6
Hayward, CA, USA
6" Cable Tie 18lbs 100 pcs per Bag
400-806
6" Cable Tie 18lbs 100 pcs per Bag 400-806
6" Cable Tie 18lbs 100 pcs per Bag. Self-Locking Cable Tie. Self-locking tie-wrap. Bent finger-grip tip clear virgin nylon 6/6. UL94V2 Self extinguishing. Available color : Clear , Black

6" Cable Tie 18lbs 100 pcs per Bag. Self-Locking Cable Tie. Self-locking tie-wrap. Bent finger-grip tip clear virgin nylon 6/6. UL94V2 Self extinguishing. Available color : Clear , Black

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Ties
Product Number 400-806
Product Name 6" Cable Tie 18lbs 100 pcs per Bag
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-7 - TE Connectivity
Specs
Material Nylon 6.6
Length 14.33 inch (364 mm)
View Details
2 suppliers
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details