SFCable.com 8" Marker Cable Tie 18lbs 100 pcs per Bag 400-608CL

Description
Marker Cable Tie 8 inch - cable ties have tabs that make them easy to label and indentify anything you would like to easily tag. 8" Marker Tie 100pcs per bag. Available color: Natural White
Description
Marker Cable Tie 8 inch - cable ties have tabs that make them easy to label and indentify anything you would like to easily tag. 8" Marker Tie 100pcs per bag. Available color: Natural White

Suppliers

Company
Product
Description
Supplier Links
8
Hayward, CA, USA
8" Marker Cable Tie 18lbs 100 pcs per Bag
400-608CL
8" Marker Cable Tie 18lbs 100 pcs per Bag 400-608CL
Marker Cable Tie 8 inch - cable ties have tabs that make them easy to label and indentify anything you would like to easily tag. 8" Marker Tie 100pcs per bag. Available color: Natural White

Marker Cable Tie 8 inch - cable ties have tabs that make them easy to label and indentify anything you would like to easily tag. 8" Marker Tie 100pcs per bag. Available color: Natural White

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Ties
Product Number 400-608CL
Product Name 8" Marker Cable Tie 18lbs 100 pcs per Bag
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-190 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Ties - 102588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details