SFCable.com 6" Wall Mountable Cable Tie Clear 100pcs 2208-SF-01

Description
This 6 inch Wall Mountable Cable Tie is suitable for use in most applications. Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with. Closely spaced positive-locking teeth allow fine adjustment to tie bundles of all sizes. Available in Clear color. 100 pcs per bag
Description
This 6 inch Wall Mountable Cable Tie is suitable for use in most applications. Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with. Closely spaced positive-locking teeth allow fine adjustment to tie bundles of all sizes. Available in Clear color. 100 pcs per bag

Suppliers

Company
Product
Description
Supplier Links
6
Hayward, CA, USA
6" Wall Mountable Cable Tie Clear 100pcs
2208-SF-01
6" Wall Mountable Cable Tie Clear 100pcs 2208-SF-01
This 6 inch Wall Mountable Cable Tie is suitable for use in most applications. Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with. Closely spaced positive-locking teeth allow fine adjustment to tie bundles of all sizes. Available in Clear color. 100 pcs per bag

This 6 inch Wall Mountable Cable Tie is suitable for use in most applications. Smooth, rounded edges do not cut insulation - or hands - and are comfortable to work with. Closely spaced positive-locking teeth allow fine adjustment to tie bundles of all sizes. Available in Clear color. 100 pcs per bag

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Cable Ties
Product Number 2208-SF-01
Product Name 6" Wall Mountable Cable Tie Clear 100pcs
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details