SFCable.com Nail-in RG6 Clip 100pk (8.0mm) 2207-SF-04

Description
This nail-in cable tie has 8mm (0.31 inch) hole and suitable for RG6 coax cable.Nail-in RG6 Clip (8.0mm). Available in black, white. 100 pcs per bag
Description
This nail-in cable tie has 8mm (0.31 inch) hole and suitable for RG6 coax cable.Nail-in RG6 Clip (8.0mm). Available in black, white. 100 pcs per bag

Suppliers

Company
Product
Description
Supplier Links
Nail-in RG6 Clip 100pk (8.0mm) - 2207-SF-04 - SFCable.com
Hayward, CA, USA
Nail-in RG6 Clip 100pk (8.0mm)
2207-SF-04
Nail-in RG6 Clip 100pk (8.0mm) 2207-SF-04
This nail-in cable tie has 8mm (0.31 inch) hole and suitable for RG6 coax cable.Nail-in RG6 Clip (8.0mm). Available in black, white. 100 pcs per bag

This nail-in cable tie has 8mm (0.31 inch) hole and suitable for RG6 coax cable.Nail-in RG6 Clip (8.0mm). Available in black, white. 100 pcs per bag

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Wire and Cable Clips
Product Number 2207-SF-04
Product Name Nail-in RG6 Clip 100pk (8.0mm)
Type Nail Style Clip
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7636 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.750 inch (19.05 mm)
View Details
4 suppliers
Spring Clips - 1753576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details